TransPak 32" x 30" 100 Gauge Domed Shrink Bags SHB3230H

Description
Great for wrapping gift baskets. Fits baskets up to 23" in diameter and 30" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.
Description
Great for wrapping gift baskets. Fits baskets up to 23" in diameter and 30" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.

Suppliers

Company
Product
Description
Supplier Links
32
San Jose, CA, USA
32" x 30" 100 Gauge Domed Shrink Bags
SHB3230H
32" x 30" 100 Gauge Domed Shrink Bags SHB3230H
Great for wrapping gift baskets. Fits baskets up to 23" in diameter and 30" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.

Great for wrapping gift baskets.

  • Fits baskets up to 23" in diameter and 30" in height.
  • Manufactured from crystal clear PVC film.
  • Domed shape eliminates dog eared corners at the bottom of baskets.
  • Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams.
  • Simply place product in a bag and shrink with a heat gun.
  • Easy open bags shrink at a low temperature.
  • Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHB3230H
Product Name 32" x 30" 100 Gauge Domed Shrink Bags
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details