TransPak 16" x 22" - 100 Gauge Shrink Bags SHB1622H

Description
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
Description
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns

Suppliers

Company
Product
Description
Supplier Links
16
San Jose, CA, USA
16" x 22" - 100 Gauge Shrink Bags
SHB1622H
16" x 22" - 100 Gauge Shrink Bags SHB1622H
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns

Pre-made PVC bags save time.

  • Great for DVDs, CDs and software.
  • Manufactured from crystal clear PVC film.
  • Easy open bags shrink at a low temperature.
  • Simply place product in a bag and shrink with a heat gun.
  • Heat Guns
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHB1622H
Product Name 16" x 22" - 100 Gauge Shrink Bags
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details