TransPak 8" x 16" - 100 Gauge Shrink Bags SHB0816H

Description
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns
Description
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 16" - 100 Gauge Shrink Bags
SHB0816H
8" x 16" - 100 Gauge Shrink Bags SHB0816H
Pre-made PVC bags save time. Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a heat gun. Heat Guns

Pre-made PVC bags save time.

  • Great for DVDs, CDs and software.
  • Manufactured from crystal clear PVC film.
  • Easy open bags shrink at a low temperature.
  • Simply place product in a bag and shrink with a heat gun.
  • Heat Guns
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHB0816H
Product Name 8" x 16" - 100 Gauge Shrink Bags
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details
20
Specs
Type Stretch
View Details