TransPak 48" x 250' - White Singleface Corrugated Roll SF48W

Description
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.
Description
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 250' - White Singleface Corrugated Roll
SF48W
48" x 250' - White Singleface Corrugated Roll SF48W
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.

Quality white corrugated makes products stand out while protecting them from damage.

  • Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items.
  • Raised fluting absorbs shock while providing extra cushioning and strength.
  • Flexible and conforms to any shape.
  • Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SF48W
Product Name 48" x 250' - White Singleface Corrugated Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details