TransPak 18" x 120 Gauge x 1000' - Cast Hand Stretch Film SF181CAST

Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 120 Gauge for loads up to 4,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Description
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 120 Gauge for loads up to 4,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 120 Gauge x 1000' - Cast Hand Stretch Film
SF181CAST
18" x 120 Gauge x 1000' - Cast Hand Stretch Film SF181CAST
Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 120 Gauge for loads up to 4,000 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%.

  • Film stretches up to 250%.
  • Ultra clear film makes bar codes and other important information easy to read.
  • Great for use on uniform loads.
  • 120 Gauge for loads up to 4,000 lbs.
  • Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SF181CAST
Product Name 18" x 120 Gauge x 1000' - Cast Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details
Stretch Film (Consumer) - Hand Wrap - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Type Stretch
Material Plastic
Features Protective
View Details