TransPak 6" x 250' - Singleface Corrugated Roll SF06

Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 250' - Singleface Corrugated Roll
SF06
6" x 250' - Singleface Corrugated Roll SF06
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Flexible Singleface Corrugated conforms to all shapes and sizes.

  • Singleface is "A" flute corrugated.
  • 1/4" flutes provide shock absorbing cushioning.
  • Use to protect metal and glass parts.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SF06
Product Name 6" x 250' - Singleface Corrugated Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details