TransPak Jumbo Postal Approved Poly Strapping Kit PSJPAKIT

Description
Portable Strapping Kits are self contained and portable for use anywhere in the warehouse. Kits carry everything needed for fast easy strapping applications. Each kit includes a tensioner/cutter. Simply loop poly strapping through buckles, then tighten and cut with the tensioner/cutter. Includes 1,000 buckles. 400 lb. break strength .017 gauge strapping.
Description
Portable Strapping Kits are self contained and portable for use anywhere in the warehouse. Kits carry everything needed for fast easy strapping applications. Each kit includes a tensioner/cutter. Simply loop poly strapping through buckles, then tighten and cut with the tensioner/cutter. Includes 1,000 buckles. 400 lb. break strength .017 gauge strapping.

Suppliers

Company
Product
Description
Supplier Links
Jumbo Postal Approved Poly Strapping Kit - PSJPAKIT - TransPak
San Jose, CA, USA
Jumbo Postal Approved Poly Strapping Kit
PSJPAKIT
Jumbo Postal Approved Poly Strapping Kit PSJPAKIT
Portable Strapping Kits are self contained and portable for use anywhere in the warehouse. Kits carry everything needed for fast easy strapping applications. Each kit includes a tensioner/cutter. Simply loop poly strapping through buckles, then tighten and cut with the tensioner/cutter. Includes 1,000 buckles. 400 lb. break strength .017 gauge strapping.

Portable Strapping Kits are self contained and portable for use anywhere in the warehouse.

  • Kits carry everything needed for fast easy strapping applications.
  • Each kit includes a tensioner/cutter.
  • Simply loop poly strapping through buckles, then tighten and cut with the tensioner/cutter.
  • Includes 1,000 buckles.
  • 400 lb. break strength .017 gauge strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PSJPAKIT
Product Name Jumbo Postal Approved Poly Strapping Kit
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details
Plastic Strapping: Hand Grade Polypropylene (HPP) - H12600BK8 - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
3/4
Specs
Material Steel
Tensile Strength 1295 lbs (587 kg)
View Details