TransPak 1/2" x 10500' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5936

Description
Strong enough to replace steel strapping. Comparable to Signode 1816. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.
Description
Strong enough to replace steel strapping. Comparable to Signode 1816. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 10500' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
PS5936
1/2" x 10500' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5936
Strong enough to replace steel strapping. Comparable to Signode 1816. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Strong enough to replace steel strapping.

  • Comparable to Signode 1816.
  • An economical alternative to steel strapping.
  • Saves up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5936
Product Name 1/2" x 10500' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
Material Polyester
Color Green
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
1 1/4
Specs
Material Steel
Tensile Strength 5250 lbs (2381 kg)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details