TransPak 7/16" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5933

Description
Strong enough to replace steel strapping. Comparable to Signode 1718. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.
Description
Strong enough to replace steel strapping. Comparable to Signode 1718. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Suppliers

Company
Product
Description
Supplier Links
7/16
San Jose, CA, USA
7/16" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
PS5933
7/16" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5933
Strong enough to replace steel strapping. Comparable to Signode 1718. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Strong enough to replace steel strapping.

  • Comparable to Signode 1718.
  • An economical alternative to steel strapping.
  • Saves up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5933
Product Name 7/16" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
Material Polyester
Color Green
Width 0.44 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 16.4 ft (50 dm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
1/2
Specs
Material Steel
Tensile Strength 1320 lbs (599 kg)
View Details