TransPak 5/8" x 4400' - 16" x 6" Core Polyester Strapping - Smooth PS5825

Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.
Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Suppliers

Company
Product
Description
Supplier Links
5/8
San Jose, CA, USA
5/8" x 4400' - 16" x 6" Core Polyester Strapping - Smooth
PS5825
5/8" x 4400' - 16" x 6" Core Polyester Strapping - Smooth PS5825
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Strong enough to replace steel strapping.

  • An economical alternative to steel strapping.
  • Cost savings up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5825
Product Name 5/8" x 4400' - 16" x 6" Core Polyester Strapping - Smooth
Material Polyester
Color Black
Width 0.62 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 8.2 ft (25 dm)
View Details
Poly Web Strapping with Buckles-4’ long - T-12S-4 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 4 ft (12.19 dm)
View Details
Extruded Nylon (Plastic) Banding - nylon12 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Nylon / Polyamide
Width 0.50 inch (12.7 mm)
View Details