TransPak 5/8" x 6000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS5820

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Suppliers

Company
Product
Description
Supplier Links
5/8
San Jose, CA, USA
5/8" x 6000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
PS5820
5/8" x 6000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS5820
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Embossed strapping provides added flexibility.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5820
Product Name 5/8" x 6000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color Black
Width 0.62 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
Steel Banding / Steel Strapping - 114035044ht - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 1.25 inch (31.75 mm)
Thickness 0.000 to 0.000 inch (3.50E-5 to 4.40E-5 mm)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details
3/8
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details