TransPak MIP5100 - Economy Strapping Cart MIP5100

Description
All purpose poly strapping cart. Recommended for polypropylene or polyester strapping. Light-weight and economical. Fits strapping core sizes: 8" x 8", 16" x 3" and 16" x 6". Capacity: 1 Coil.
Description
All purpose poly strapping cart. Recommended for polypropylene or polyester strapping. Light-weight and economical. Fits strapping core sizes: 8" x 8", 16" x 3" and 16" x 6". Capacity: 1 Coil.

Suppliers

Company
Product
Description
Supplier Links
MIP5100 - Economy Strapping Cart - MIP5100 - TransPak
San Jose, CA, USA
MIP5100 - Economy Strapping Cart
MIP5100
MIP5100 - Economy Strapping Cart MIP5100
All purpose poly strapping cart. Recommended for polypropylene or polyester strapping. Light-weight and economical. Fits strapping core sizes: 8" x 8", 16" x 3" and 16" x 6". Capacity: 1 Coil.

All purpose poly strapping cart.

  • Recommended for polypropylene or polyester strapping.
  • Light-weight and economical.
  • Fits strapping core sizes: 8" x 8", 16" x 3" and 16" x 6".
  • Capacity: 1 Coil.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number MIP5100
Product Name MIP5100 - Economy Strapping Cart
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 16.4 ft (50 dm)
View Details
Steel Banding / Steel Strapping - 34p - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 0.75 inch (19.05 mm)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details