TransPak 18" x 36" - Fill-Air®quo; RF Bags INF106

Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-6. 2.0 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.
Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-6. 2.0 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 36" - Fill-Air®quo; RF Bags
INF106
18" x 36" - Fill-Air®quo; RF Bags INF106
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-6. 2.0 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Inflatable Packaging System.

  • Utilizes air to fill voids instead of traditional fillers.
  • Rapid Fill bags reduce storage and handling costs.
  • Bag Number RF-6.
  • 2.0 cubic feet capacity.
  • Use with electric Rapid Fill Portable Inflator INF108.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number INF106
Product Name 18" x 36" - Fill-Air®quo; RF Bags
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0408 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 8 inch (203 mm)
View Details
6
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® FastWrap™ Bubbles and Tubes - FW105-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 14 inch (356 mm)
View Details