TransPak 18" x 23" - Fill-Air®quo; RF Bags INF105

Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-5. 1.5 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.
Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-5. 1.5 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 23" - Fill-Air®quo; RF Bags
INF105
18" x 23" - Fill-Air®quo; RF Bags INF105
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-5. 1.5 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Inflatable Packaging System.

  • Utilizes air to fill voids instead of traditional fillers.
  • Rapid Fill bags reduce storage and handling costs.
  • Bag Number RF-5.
  • 1.5 cubic feet capacity.
  • Use with electric Rapid Fill Portable Inflator INF108.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number INF105
Product Name 18" x 23" - Fill-Air®quo; RF Bags
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Heat Seal Bubble Mailer - BM1219 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 19 inch (483 mm)
View Details