TransPak 11" x 15" - Fill-Air®quo; RF Bags INF102

Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-2. 0.3 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.
Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-2. 0.3 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 15" - Fill-Air®quo; RF Bags
INF102
11" x 15" - Fill-Air®quo; RF Bags INF102
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-2. 0.3 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.

Inflatable Packaging System.

  • Utilizes air to fill voids instead of traditional fillers.
  • Rapid Fill bags reduce storage and handling costs.
  • Bag Number RF-2.
  • 0.3 cubic foot capacity.
  • Use with electric Rapid Fill Portable Inflator INF108.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number INF102
Product Name 11" x 15" - Fill-Air®quo; RF Bags
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM1016-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - RECY80803020 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
View Details