TransPak 36" - Indented Kraft Paper Rolls IKP3660

Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.
Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" - Indented Kraft Paper Rolls
IKP3660
36" - Indented Kraft Paper Rolls IKP3660
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.

Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping.

  • Made from 100% recycled material.
  • Biodegradable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number IKP3660
Product Name 36" - Indented Kraft Paper Rolls
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flap Padded Mailers - RFPM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 14.5 inch (368 mm)
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD80805095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
Features Biodegradable
View Details