TransPak 24" - Indented Kraft Paper Rolls IKP2460

Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.
Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" - Indented Kraft Paper Rolls
IKP2460
24" - Indented Kraft Paper Rolls IKP2460
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Made from 100% recycled material. Biodegradable.

Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping.

  • Made from 100% recycled material.
  • Biodegradable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number IKP2460
Product Name 24" - Indented Kraft Paper Rolls
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
7
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
Regular Flap Padded Mailers - RFPM0814 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 14.25 inch (362 mm)
View Details