TransPak 18" x 24" - 60# - Indented Kraft Paper Sheets IKP1824

Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.
Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 24" - 60# - Indented Kraft Paper Sheets
IKP1824
18" x 24" - 60# - Indented Kraft Paper Sheets IKP1824
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.

Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping.

  • Used in wrapping, interleaving or great as a void fill.
  • Made from 100% recycled material.
  • Naturally biodegradable and recyclable.
  • Non-abrasive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number IKP1824
Product Name 18" x 24" - 60# - Indented Kraft Paper Sheets
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

8 1/ 2 x 12
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Triangular corner 5/8 - PO-10-130 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3.94 inch (100 mm)
View Details
1/16
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details