TransPak 48" x 96" x 2" - Honeycomb Sheets HC48962

Description
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.
Description
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 96" x 2" - Honeycomb Sheets
HC48962
48" x 96" x 2" - Honeycomb Sheets HC48962
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.

Use flat between pallets for superior cushioning strength.

  • Constructed from compressed paper that is lightweight, yet durable.
  • Can be cut easily with a knife and used as void fill.
  • An eco-friendly product that is 100% recyclable and 100% biodegradable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number HC48962
Product Name 48" x 96" x 2" - Honeycomb Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Self Seal Bubble Mailer - BM0510-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 10 inch (254 mm)
View Details