TransPak 48" x 96" x 1" - Honeycomb Sheets HC48961

Description
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.
Description
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 96" x 1" - Honeycomb Sheets
HC48961
48" x 96" x 1" - Honeycomb Sheets HC48961
Use flat between pallets for superior cushioning strength. Constructed from compressed paper that is lightweight, yet durable. Can be cut easily with a knife and used as void fill. An eco-friendly product that is 100% recyclable and 100% biodegradable.

Use flat between pallets for superior cushioning strength.

  • Constructed from compressed paper that is lightweight, yet durable.
  • Can be cut easily with a knife and used as void fill.
  • An eco-friendly product that is 100% recyclable and 100% biodegradable.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number HC48961
Product Name 48" x 96" x 1" - Honeycomb Sheets
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fabricated Foam Prototypes -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details