TransPak 3/32" x 48" x 750' - Perforated Air Foam Roll FW33248P

Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.
Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
3/32
San Jose, CA, USA
3/32" x 48" x 750' - Perforated Air Foam Roll
FW33248P
3/32" x 48" x 750' - Perforated Air Foam Roll FW33248P
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Foam rolls are cross-perforated every 12" for easy tear off.

  • Light-weight protection.
  • Foam absorbs shocks.
  • Keeps products clean and mark free.
  • Non-abrasive.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FW33248P
Product Name 3/32" x 48" x 750' - Perforated Air Foam Roll
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

15 x 18
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Retention Packaging - Korrvu® - SEE
Specs
Protective Packaging / Dunnage Corrugated Wrap
Material Type Paper
Features Recyclable; Returnable / Reusable
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Triangular corner 7/8 - PO-10-125 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3.94 inch (100 mm)
View Details