TransPak 1/32" x 48" x 2000' - Air Foam Roll FW13248

Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.
Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/32
San Jose, CA, USA
1/32" x 48" x 2000' - Air Foam Roll
FW13248
1/32" x 48" x 2000' - Air Foam Roll FW13248
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product.

  • Shock absorbing foam protects delicate items.
  • Provides light cushioning and surface protection.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FW13248
Product Name 1/32" x 48" x 2000' - Air Foam Roll
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

10-lb Cooler -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
48
Specs
Protective Packaging / Dunnage Panel / Sheet
View Details