TransPak 1/16" x 24" x 1250' - (3) Air Foam Rolls FW116S24

Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.
Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/16
San Jose, CA, USA
1/16" x 24" x 1250' - (3) Air Foam Rolls
FW116S24
1/16" x 24" x 1250' - (3) Air Foam Rolls FW116S24
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product.

  • Shock absorbing foam protects delicate items.
  • Provides light cushioning and surface protection.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FW116S24
Product Name 1/16" x 24" x 1250' - (3) Air Foam Rolls
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Triangular corner 1/2 - PO-10-121 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 5.62 inch (143 mm)
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details