TransPak 8" x 8" - Air Foam Sheets FS0808

Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 8" - Air Foam Sheets
FS0808
8" x 8" - Air Foam Sheets FS0808
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Pre-cut polyethylene foam sheets save packing time.

  • Light-weight 1/8" foam protection.
  • Non-abrasive foam will not scratch or mark.
  • Moisture resistant.
  • Use to wrap small items.
  • Also may be used as a cushioning layer pad.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FS0808
Product Name 8" x 8" - Air Foam Sheets
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM0610-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 10 inch (254 mm)
View Details
4
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD10105095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 10 inch (254 mm)
Features Biodegradable
View Details