TransPak 9" x 12" - Flush Cut Foam Pouches FP912

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" - Flush Cut Foam Pouches
FP912
9" x 12" - Flush Cut Foam Pouches FP912
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP912
Product Name 9" x 12" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

4 x 7 1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
3/16
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
Crate CA120DG Durango Padded Amplifier Cover - crca120dg1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details