TransPak 5" x 8" - Flush Cut Foam Pouches FP58

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 8" - Flush Cut Foam Pouches
FP58
5" x 8" - Flush Cut Foam Pouches FP58
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP58
Product Name 5" x 8" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

7
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details