TransPak 4" x 8" - Flush Cut Foam Pouches FP48

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 8" - Flush Cut Foam Pouches
FP48
4" x 8" - Flush Cut Foam Pouches FP48
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP48
Product Name 4" x 8" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
Egnater Rebel 112X 1x12 Speaker Cabinet Cover - Padded - egre112xca1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
View Details