TransPak 24" x 24" - Flush Cut Foam Pouches FP2424

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 24" - Flush Cut Foam Pouches
FP2424
24" x 24" - Flush Cut Foam Pouches FP2424
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP2424
Product Name 24" x 24" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

1.2 mil Air Pillow - AP120 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
5/16
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Self Seal Bubble Mailer - BM0610-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 10 inch (254 mm)
View Details