TransPak 18" x 24" - Flush Cut Foam Pouches FP1824

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 24" - Flush Cut Foam Pouches
FP1824
18" x 24" - Flush Cut Foam Pouches FP1824
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP1824
Product Name 18" x 24" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Bubble Wrap Packaging - Bubble Wrap® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Plastic
Features Returnable / Reusable
View Details
Triangular corner 5/8'' - PO-10-115 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 5.25 inch (133 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details