TransPak 12" x 12" - Flush Cut Foam Pouches FP1212

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" - Flush Cut Foam Pouches
FP1212
12" x 12" - Flush Cut Foam Pouches FP1212
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FP1212
Product Name 12" x 12" - Flush Cut Foam Pouches
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM0914-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details
3/16
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIO 80124015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
Features Biodegradable
View Details