TransPak 1/4" x 12" x 85' - Air Foam Dispenser Packs FD1412

Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.
Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
1/4
San Jose, CA, USA
1/4" x 12" x 85' - Air Foam Dispenser Packs
FD1412
1/4" x 12" x 85' - Air Foam Dispenser Packs FD1412
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Air Foam cushioning in a convenient dispenser pack!

  • Portable dispenser pack is great for workstation use.
  • Light-weight foam keeps product protected and clean.
  • Moisture resistant.
  • Cross-perforated at 12" for easy tear off.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FD1412
Product Name 1/4" x 12" x 85' - Air Foam Dispenser Packs
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM1016 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details
5/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD12805095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
Features Biodegradable
View Details