TransPak 3" x 3" x 40" .120 - Edge Protectors - Cased EP3340120BX

Description
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.
Description
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 3" x 40" .120 - Edge Protectors - Cased
EP3340120BX
3" x 3" x 40" .120 - Edge Protectors - Cased EP3340120BX
Cased edge protectors are perfect for low volume users. Convenient case packs save space. Secure edge protector to load with stretch film, steel strapping or poly strapping.

Cased edge protectors are perfect for low volume users.

  • Convenient case packs save space.
  • Secure edge protector to load with stretch film, steel strapping or poly strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number EP3340120BX
Product Name 3" x 3" x 40" .120 - Edge Protectors - Cased
Protective Packaging / Dunnage Angle / Edge Board
Unlock Full Specs
to access all available technical data

Similar Products

7
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
1/2
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details