TransPak 3" x 3" x 30" .225 - Edge Protectors - Skid Lot EP3330225

Description
Protect products from damage during shipment or while in storage. Edge protectors stabilize strapped or stretch wrapped loads and add extra support for double stacked pallets. Save by ordering in full skid quantities.
Description
Protect products from damage during shipment or while in storage. Edge protectors stabilize strapped or stretch wrapped loads and add extra support for double stacked pallets. Save by ordering in full skid quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 3" x 30" .225 - Edge Protectors - Skid Lot
EP3330225
3" x 3" x 30" .225 - Edge Protectors - Skid Lot EP3330225
Protect products from damage during shipment or while in storage. Edge protectors stabilize strapped or stretch wrapped loads and add extra support for double stacked pallets. Save by ordering in full skid quantities.

Protect products from damage during shipment or while in storage.

  • Edge protectors stabilize strapped or stretch wrapped loads and add extra support for double stacked pallets.
  • Save by ordering in full skid quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number EP3330225
Product Name 3" x 3" x 30" .225 - Edge Protectors - Skid Lot
Protective Packaging / Dunnage Angle / Edge Board
Unlock Full Specs
to access all available technical data

Similar Products

5
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
11
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details