TransPak 26" x 38" - Heavy-Duty Chipboard Pads CPHD2638

Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.
Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
26
San Jose, CA, USA
26" x 38" - Heavy-Duty Chipboard Pads
CPHD2638
26" x 38" - Heavy-Duty Chipboard Pads CPHD2638
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Chipboard pads are perfect to use as an envelope stiffener.

  • Sturdy kraft fibreboard construction.
  • Use to top layer cartons to help protect damage from box cutters and knives.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number CPHD2638
Product Name 26" x 38" - Heavy-Duty Chipboard Pads
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Retention Packaging - Korrvu® - SEE
Specs
Protective Packaging / Dunnage Corrugated Wrap
Material Type Paper
Features Recyclable; Returnable / Reusable
View Details
Triangular insert corner - PO-10-178 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 3.75 inch (95.25 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details