TransPak 10 lb. Christmas Blend - Crinkle Paper CPB10CC

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of red and green solid color paper creates a multi-dimensional and festive "Christmas Blend".
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of red and green solid color paper creates a multi-dimensional and festive "Christmas Blend".

Suppliers

Company
Product
Description
Supplier Links
10 lb. Christmas Blend - Crinkle Paper - CPB10CC - TransPak
San Jose, CA, USA
10 lb. Christmas Blend - Crinkle Paper
CPB10CC
10 lb. Christmas Blend - Crinkle Paper CPB10CC
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Combination of red and green solid color paper creates a multi-dimensional and festive "Christmas Blend".

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Combination of red and green solid color paper creates a multi-dimensional and festive "Christmas Blend".
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPB10CC
Product Name 10 lb. Christmas Blend - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details