TransPak 26" x 38" - Chipboard Pads CP2638

Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.
Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
26
San Jose, CA, USA
26" x 38" - Chipboard Pads
CP2638
26" x 38" - Chipboard Pads CP2638
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Chipboard pads are perfect to use as an envelope stiffener.

  • Sturdy kraft fibreboard construction.
  • Use to top layer cartons to help protect damage from box cutters and knives.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number CP2638
Product Name 26" x 38" - Chipboard Pads
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Divider Sheets -  - Fresh Pak Corporation
Fresh Pak Corporation
Specs
Protective Packaging / Dunnage Partition
Material Type Plastic
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details
Specs
Material Type Plastic
Maximum Dimension 44 to 56 inch (1118 to 1422 mm)
Features Recyclable; Returnable / Reusable
View Details
1.2 mil Air Pillow - AP120 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
18 x 24
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details