TransPak 18" x 18" - Chipboard Pads CP1818

Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.
Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 18" - Chipboard Pads
CP1818
18" x 18" - Chipboard Pads CP1818
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Chipboard pads are perfect to use as an envelope stiffener.

  • Sturdy kraft fibreboard construction.
  • Use to top layer cartons to help protect damage from box cutters and knives.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number CP1818
Product Name 18" x 18" - Chipboard Pads
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0812 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 12 inch (305 mm)
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - EZ 80804015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
View Details