TransPak 11" x 17" - Chipboard Pads CP1117

Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.
Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 17" - Chipboard Pads
CP1117
11" x 17" - Chipboard Pads CP1117
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Chipboard pads are perfect to use as an envelope stiffener.

  • Sturdy kraft fibreboard construction.
  • Use to top layer cartons to help protect damage from box cutters and knives.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number CP1117
Product Name 11" x 17" - Chipboard Pads
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM0712-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 12 inch (305 mm)
View Details
8
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® FastWrap™ Bubbles and Tubes - FW105-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 14 inch (356 mm)
View Details