TransPak 10 lb. Teal - Crinkle Paper CP10R

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid teal colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid teal colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Teal - Crinkle Paper - CP10R - TransPak
San Jose, CA, USA
10 lb. Teal - Crinkle Paper
CP10R
10 lb. Teal - Crinkle Paper CP10R
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid teal colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid teal colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10R
Product Name 10 lb. Teal - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details