TransPak 10 lb. Cognac - Crinkle Paper CP10Q

Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid cognac colored paper.
Description
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid cognac colored paper.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Cognac - Crinkle Paper - CP10Q - TransPak
San Jose, CA, USA
10 lb. Cognac - Crinkle Paper
CP10Q
10 lb. Cognac - Crinkle Paper CP10Q
Great to use in gift boxes and baskets! Unique zig-zag strips add color and texture to packaging. Solid cognac colored paper.

Great to use in gift boxes and baskets!

  • Unique zig-zag strips add color and texture to packaging.
  • Solid cognac colored paper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CP10Q
Product Name 10 lb. Cognac - Crinkle Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Waxed Paper - WP3630 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
Gloss Baryta 320gsm by Hahnemuhle- 44in x 49ft - 10646044 - LexJet Corporation
Specs
Width 44 inch (1118 mm)
Length 16.33 yd (14.94 m)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details