TransPak 10" x 10" - Chipboard Pads CP1010

Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.
Description
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 10" - Chipboard Pads
CP1010
10" x 10" - Chipboard Pads CP1010
Chipboard pads are perfect to use as an envelope stiffener. Sturdy kraft fibreboard construction. Use to top layer cartons to help protect damage from box cutters and knives. Sold in case quantities.

Chipboard pads are perfect to use as an envelope stiffener.

  • Sturdy kraft fibreboard construction.
  • Use to top layer cartons to help protect damage from box cutters and knives.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number CP1010
Product Name 10" x 10" - Chipboard Pads
Protective Packaging / Dunnage Panel / Sheet
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Kraft Self Seal Bubble Mailer - BM1420-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 20 inch (508 mm)
View Details