TransPak 3/16" x 6" x 300' - (8) Adhesive Air Bubble Rolls BWAD316S6P

Description
Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off. Sold in 48" master bundles.
Description
Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
3/16
San Jose, CA, USA
3/16" x 6" x 300' - (8) Adhesive Air Bubble Rolls
BWAD316S6P
3/16" x 6" x 300' - (8) Adhesive Air Bubble Rolls BWAD316S6P
Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off. Sold in 48" master bundles.

Adhesive Air Bubble sticks directly to your product.

  • Will not leave a residue on your product.
  • Easy to apply and remove.
  • Not recommended for use on wood surfaces.
  • Perforated every 12" for easy tear off.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BWAD316S6P
Product Name 3/16" x 6" x 300' - (8) Adhesive Air Bubble Rolls
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Consumer Air Pillows -  - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
2 1/2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Kraft Self Seal Bubble Mailer - BM0914-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details