TransPak 5/16" x 24" x 375' - (2) Air Bubble Rolls BW516S24

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
5/16
San Jose, CA, USA
5/16" x 24" x 375' - (2) Air Bubble Rolls
BW516S24
5/16" x 24" x 375' - (2) Air Bubble Rolls BW516S24
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BW516S24
Product Name 5/16" x 24" x 375' - (2) Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
Triangular insert corner 3/4 - PO-10-167 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 2.62 inch (66.67 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details