TransPak 3/16" x 24" x 750' - (2) Air Bubble Rolls BW316S24

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
3/16
San Jose, CA, USA
3/16" x 24" x 750' - (2) Air Bubble Rolls
BW316S24
3/16" x 24" x 750' - (2) Air Bubble Rolls BW316S24
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BW316S24
Product Name 3/16" x 24" x 750' - (2) Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
1/32
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Foam
View Details
Fluted triangular insert corner - PO-10-185 - Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 4 inch (102 mm)
View Details