TransPak 1/2" x 12" x 250' - (4) Air Bubble Rolls BW12S12

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 12" x 250' - (4) Air Bubble Rolls
BW12S12
1/2" x 12" x 250' - (4) Air Bubble Rolls BW12S12
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BW12S12
Product Name 1/2" x 12" x 250' - (4) Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Material Type Foam; Milo Grain Resin
Features Biodegradable
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details