TransPak 8" x 11 1/2" - Anti-Static Bubble Pouches BOB811AS

Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 11 1/2" - Anti-Static Bubble Pouches
BOB811AS
8" x 11 1/2" - Anti-Static Bubble Pouches BOB811AS
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Excellent anti-static bubble protection in an easy to use self-seal pouch.

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB811AS
Product Name 8" x 11 1/2" - Anti-Static Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
5/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Self Seal Bubble Mailer - BM1219-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 19 inch (483 mm)
View Details