TransPak 7" x 8 1/2" - Anti-Static Bubble Pouches BOB78AS

Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 8 1/2" - Anti-Static Bubble Pouches
BOB78AS
7" x 8 1/2" - Anti-Static Bubble Pouches BOB78AS
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Excellent anti-static bubble protection in an easy to use self-seal pouch.

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB78AS
Product Name 7" x 8 1/2" - Anti-Static Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Polyethylene Foam Packaging - Cell-Aire® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Cone shaped corner 3/4 - PO-10-142 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 6.5 inch (165 mm)
View Details