TransPak 6" x 8 1/2" - Anti-Static Bubble Pouches BOB68AS

Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 8 1/2" - Anti-Static Bubble Pouches
BOB68AS
6" x 8 1/2" - Anti-Static Bubble Pouches BOB68AS
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Excellent anti-static bubble protection in an easy to use self-seal pouch.

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB68AS
Product Name 6" x 8 1/2" - Anti-Static Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
1/8
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Kraft Self Seal Bubble Mailer - BM1016-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details