TransPak 6" x 15" - Flush Cut Bubble Pouches BOB615F

Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.
Description
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 15" - Flush Cut Bubble Pouches
BOB615F
6" x 15" - Flush Cut Bubble Pouches BOB615F
Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on the inside.

Open End Flush Cut Bubble Pouches make packing easy.

  • Reusable 3/16" bubble bags with flush cut open end.
  • Great protection for odd shaped items.
  • Bubble on the outside, smooth on the inside.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB615F
Product Name 6" x 15" - Flush Cut Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

4 x 8
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Fluted linear corner - PO-10-202 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 48 inch (1219 mm)
View Details
Loose Fill - 12BNUTS - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
1/8
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details