TransPak 6" x 11 1/2" - Self-Seal Bubble Pouches BOB6115

Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 11 1/2" - Self-Seal Bubble Pouches
BOB6115
6" x 11 1/2" - Self-Seal Bubble Pouches BOB6115
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

No more wrapping! Simply insert product, peel tape and seal!

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB6115
Product Name 6" x 11 1/2" - Self-Seal Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM1016-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - EZ 80123020 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
View Details